CSA/AM - ANSI Z21.60/CSA 2.26
Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces
inactive
Buy Now
| Organization: | CSA/AM |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 1 |
Document History
January 1, 2017
Decorative gas appliances for installation in solid-fuel burning fireplaces
A description is not available for this item.
January 1, 2017
Decorative gas appliances for installation in solid-fuel burning fireplaces
This Standard applies to decorative gas appliances for installation in solid-fuel burning fireplaces, (see Clause 3, Definitions), hereinafter referred to as appliances, which are constructed...
June 1, 2012
Standard for Decorative gas appliances for installation in solid-fuel burning fireplaces
The standard applies to decorative gas appliances for installation in solid-fuel burning fireplaces, (see Part IV, Definitions), hereinafter referred to as appliances, which are constructed entirely...
December 1, 2004
Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces
Preface
The standards set forth herein apply to the second edition of the Standard for Decorative Gas Appliances For Installation In Solid-Fuel Burning Fireplaces, ANSI 221.60-2003 CSA 2.26-2003,...
May 1, 2003
Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces
This standard applies to decorative gas appliances for installation in solid-fuel burning fireplaces, (see Part IV, Definitions), hereinafter referred to as appliances, which are constructed entirely...
ANSI Z21.60/CSA 2.26
May 1, 2003
Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces
A description is not available for this item.
May 1, 2003
Decorative Gas Appliances For Installation In Solid-Fuel Burning Fireplaces
This standard applies to decorative gas appliances for installation in solid-fuel burning fireplaces, (see Part IV, Definitions), hereinafter referred to as appliances, which are constructed entirely...
July 1, 1996
Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces
This standard applies to newly produced gas-fired duct furnaces and unit heaters of any input constructed entirely of new, unused parts and materials:
(a) For use with natural gas;
(b) For use with...
July 1, 1996
Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces
PREFACE
The standards set forth herein apply to the first edition of the Standard for Decorative Gas Appliances for Installation in Solid-fuel Burning Fireplaces, ANSI Z21.60-1996 CGA 2.26-M96, and...
July 1, 1996
Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces
PREFACE
This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of decorative gas appliances for installation in solid-fuel...
January 1, 1991
DECORATIVE GAS APPLIANCES FOR INSTALLATION IN SOLID-FUEL BURNING FIREPLACES FOURTH EDITION
PREFACE
This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired decorative appliances for installation in...
January 1, 1988
DECORATIVE GAS APPLIANCES FOR INSTALLATION IN VENTED FIREPLACES THIRD EDITION; ADDENDA Z21.60A - 1989, ADDENDA Z21.60B - 1990
PREFACE
The standards set forth herein apply to the third edition of the Standard for Decorative Appliances for Installation In Vented Fireplaces, Z21.60-1988, and supersede corresponding standards...
January 1, 1981
DECORATIVE GAS APPLIANCES FOR INSTALLATION IN VENTED FIREPLACES SECOND EDITION; ADDENDA Z21.60A - 1982, ADDENDA Z21.60B - 1984
PREFACE
The standards set forth herein apply to the second edition of the Standard for Decorative Appliances for Installation In Vented Fireplaces, ANSI Z21.60-1981, and Addenda thereto,...