DLA - SMD-5962-03246 REV A

MICROCIRCUIT, DIGITAL, 32-BIT SPARC LOW VOLTAGE PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 February 2006
Status: inactive
Page Count: 55
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 10, 2007
MICROCIRCUIT, DIGITAL, 32-BIT SPARC LOW VOLTAGE PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-03246 REV A
February 21, 2006
MICROCIRCUIT, DIGITAL, 32-BIT SPARC LOW VOLTAGE PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 14, 2003
MICROCIRCUIT, DIGITAL, 32-BIT SPARC LOW VOLTAGE PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement