DS/ISO 9041-1
Information processing systems - Open systems interconnection - Virtual terminal protocol - Basic class
| Organization: | DS |
| Publication Date: | 28 August 1992 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
This part of ISO 9041 specifies; a) a set of procedures for the connection-oriented transfer of data, control and reference information between protocol machines which implement the functions of a provider of the Basic Class Virtual Terminal Service; b) the two modes in which those procedures operate; c) the structure of protocol elements used for the transfer of data and control information and the mapping of these protocol elements onto ACSE and lower layer services.
Document History