DS/ISO 9041-1/Amd.2

Information technology - Open systems interconnection - Virtual Terminal Basic Class Protocol - Part 1: Specification - Amendment 2: Additional functional units

inactive, Most Current
Organization: DS
Publication Date: 13 September 1993
Status: inactive
Page Count: 10
ICS Code (Presentation layer): 35.100.60
scope:

This amendment to the VT protocol supports the new services defined in Amendment 2 to ISO 9040.

Document History

DS/ISO 9041-1/Amd.2
September 13, 1993
Information technology - Open systems interconnection - Virtual Terminal Basic Class Protocol - Part 1: Specification - Amendment 2: Additional functional units
This amendment to the VT protocol supports the new services defined in Amendment 2 to ISO 9040.
August 28, 1992
Information processing systems - Open systems interconnection - Virtual terminal protocol - Basic class
This part of ISO 9041 specifies; a) a set of procedures for the connection-oriented transfer of data, control and reference information between protocol machines which implement the functions of a...
Advertisement