IEC 60297-3-102

Mechanical structures for electronic equipment – Dimensions of mechanical structures of the 482,6 mm (19 in) series – Part 3-102: Injector/extractor handle

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2004
Status: active
Page Count: 30
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Scope and object

This part of IEC 60297 covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. This standard may also be used in conjunction with IEC 60297-3-103.

Document History

IEC 60297-3-102
August 1, 2004
Mechanical structures for electronic equipment – Dimensions of mechanical structures of the 482,6 mm (19 in) series – Part 3-102: Injector/extractor handle
Scope and object This part of IEC 60297 covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. This...

References

Advertisement