FORD ESB-M99D56-A1
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 2 July 2001 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C. The tubing shall be fabricated from an irradiated, thermally stabilized, modified polyolefin composition, and shall be lined with a thermoplastic adhesive.
Document History
February 27, 2015
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C....
July 4, 2013
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C....
November 27, 2006
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C....
FORD ESB-M99D56-A1
July 2, 2001
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID
1. SCOPE The material defined by this specification is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of...
November 17, 1987
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - , ADHESIVELY LINED - SEMI RIGID
1. SCOPE The material defined by this specification is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of...