FORD - ESB-M99D56-A1

TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 27 November 2006
Status: inactive
Page Count: 3
scope:

The material defined by these specifications is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C. The tubing shall be fabricated from an irradiated, thermally stabilized, modified polyolefin composition, and shall be lined with a thermoplastic adhesive.

Document History

February 27, 2015
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C....
July 4, 2013
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C....
ESB-M99D56-A1
November 27, 2006
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C....
July 2, 2001
TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID
1. SCOPE The material defined by this specification is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of...
November 17, 1987
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - , ADHESIVELY LINED - SEMI RIGID
1. SCOPE The material defined by this specification is a selectively crosslinked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of...

References

Advertisement