ETSI - PRETS 300 658

Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Test Responder Specification

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 24
scope:

This ETS defines a simple and flexible test responder which enables the use of Abstract Test Suites (ATSs) for Transaction Capabilities (TC) independently from the actual TC-users which reside in a System Under Test (SUT).

No assumption is made about the actual implementation of the interface between this function and TC.

The availability of a standardized TC test responder has the following advantages:

- it makes it possible to write a unique ATS which can be executed against any TC implementation which resides in a system where the test responder is also implemented;

- it allows all the defined TC functionalities to be tested, irrespective of the sub-set of functionalities actually used by the TC-users which are available at the moment when an equipment is under test;

- it helps to isolate faults during testing, since the proper response to a TC message or component will be independent of the proper execution of a real TC-user operation;

- it allows the TC stack to be tested before being delivered to a customer for supporting one or more particular TC-user applications;

- the test responder can even be used to perform stack-to stack interoperability testing independently of any particular TC-user application.

Document History

January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Test Responder Specification
A description is not available for this item.
PRETS 300 658
January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Test Responder Specification
This ETS defines a simple and flexible test responder which enables the use of Abstract Test Suites (ATSs) for Transaction Capabilities (TC) independently from the actual TC-users which reside in a...
January 1, 1995
Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Test Responder Specification
This European Telecommunication Standard (ETS) defines a simple and flexible test responder which enables the use of Abstract Test Suites (ATSs) for Transaction Capabilities (TC) independently from...

References

Advertisement