ETSI - PRETS 300 658
Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Test Responder Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This European Telecommunication Standard (ETS) defines a simple and flexible test responder which enables the use of Abstract Test Suites (ATSs) for Transaction Capabilities (TC) independently from the actual TC-users which reside in a System Under Test (SUT).
No assumption is made about the actual implementation of the interface between this function and TC.
The availability of a standardized TC test responder has the following advantages:
- it makes it possible to write a unique ATS which can be executed against any TC implementation which resides in a system where the test responder is also implemented;
- it allows all the defined TC functionalities to be tested, irrespective of the sub-set of functionalities actually used by the TC-users which are available at the moment when an equipment is under test;
- it helps to isolate faults during testing, since the proper response to a TC message or component will be independent of the proper execution of a real TC-user operation;
- it allows the TC stack to be tested before being delivered to a customer for supporting one ore more particular TC-user applications;
- the test responder can even be used to perform stack-to-stack interoperability testing independently of any particular TC-user application.
Document History