BSI - BS 951
Electrical Earthing - Clamps for Earthing and Bonding - Specification
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Clamps and staples): | 21.060.70 |
scope:
Specifies performance and mechanical requirements for metal clamps used to provide earthing or bonding, using conductors of 2.5 mm2 to 70 mm2 cross-sectional area and attached to tubes of 6 mm diameter and above.
Document History
August 31, 2009
Electrical earthing - Clamps for earthing and bonding - Specification
A description is not available for this item.
BS 951
November 15, 1999
Electrical Earthing - Clamps for Earthing and Bonding - Specification
Specifies performance and mechanical requirements for metal clamps used to provide earthing or bonding, using conductors of 2.5 mm2 to 70 mm2 cross-sectional area and attached to tubes of 6 mm...
January 31, 1986
Clamps for Earthing and Bonding Purposes
Performance and important mechanical features of metal clamps used to provide mechanically and electrically sound means of earthing and or bonding, using conductors of 2.5 mm2 to 70 mm2...
February 9, 1948
Specification. Earthing clamps
Sizes, performance, mechanical features of clamps for connecting earthing-leads and earth-continuity conductors to metal pipes of nominal internal diameter up to 3 in and to sheaths of lead-covered...