BSI - BS 951

Clamps for Earthing and Bonding Purposes

inactive
Buy Now
Organization: BSI
Publication Date: 31 January 1986
Status: inactive
Page Count: 12
ICS Code (Connecting devices): 29.120.20
ICS Code (Clamps and staples): 21.060.70
scope:

Performance and important mechanical features of metal clamps used to provide mechanically and electrically sound means of earthing and or bonding, using conductors of 2.5 mm2 to 70 mm2 cross-sectional area secured via the use of screw-threads only, and attached to tubes of 6 mm diameter and above.

Document History

August 31, 2009
Electrical earthing - Clamps for earthing and bonding - Specification
A description is not available for this item.
November 15, 1999
Electrical Earthing - Clamps for Earthing and Bonding - Specification
Specifies performance and mechanical requirements for metal clamps used to provide earthing or bonding, using conductors of 2.5 mm2 to 70 mm2 cross-sectional area and attached to tubes of 6 mm...
BS 951
January 31, 1986
Clamps for Earthing and Bonding Purposes
Performance and important mechanical features of metal clamps used to provide mechanically and electrically sound means of earthing and or bonding, using conductors of 2.5 mm2 to 70 mm2...
February 9, 1948
Specification. Earthing clamps
Sizes, performance, mechanical features of clamps for connecting earthing-leads and earth-continuity conductors to metal pipes of nominal internal diameter up to 3 in and to sheaths of lead-covered...
Advertisement