IEC 60143-3

Series Capacitors for Power Systems - Part 3: Internal Fuses

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1998
Status: inactive
Page Count: 32
ICS Code (Power capacitors): 31.060.70
scope:

Scope and object

This part of IEC 60143 concerns internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected. Such fuses are not a substitute for a switching device such as a circuitbreaker, or for external protection of the capacitor bank, or any part thereof.

The object of this standard is

- to formulate requirements regarding performance and testing;

- to provide a guide for coordination of fuse and bank protection.

NOTE - External fuses for series capacitors are treated in IEC 60143-1, annex A: "Test requirements and application guide for external fuses and units to be externally fused".

Document History

June 1, 2015
Series capacitors for power systems - Part 3: Internal fuses
This part of IEC 60143 applies to internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor...
IEC 60143-3
January 1, 1998
Series Capacitors for Power Systems - Part 3: Internal Fuses
Scope and object This part of IEC 60143 concerns internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which...

References

Advertisement