NPFC - MIL-R-2765

RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 9 July 1965
Status: inactive
Page Count: 9
scope:

This specification covers one type of synthetic rubber material for gaskets.

intended Use:

The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20 F. or required.

Document History

February 26, 2019
Rubber Sheet, Strip, Extruded, and Molded Shapes, Synthetic, Oil Resistant
A description is not available for this item.
September 27, 2004
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil is required. The lower temperature serviceability limit for this material is minus...
April 4, 1991
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
A description is not available for this item.
September 24, 1986
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20°F are required.
MIL-R-2765
July 9, 1965
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20 F. or required.

References

Advertisement