NPFC - MIL-R-2765

RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 24 September 1986
Status: inactive
Page Count: 11
scope:

This specification covers an oil-resistant type of synthetic rubber material for gaskets.

intended Use:

The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20°F are required.

Document History

February 26, 2019
Rubber Sheet, Strip, Extruded, and Molded Shapes, Synthetic, Oil Resistant
A description is not available for this item.
September 27, 2004
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil is required. The lower temperature serviceability limit for this material is minus...
April 4, 1991
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
A description is not available for this item.
MIL-R-2765
September 24, 1986
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20°F are required.
July 9, 1965
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20 F. or required.

References

Advertisement