ISO 12151-2
Connections for hydraulic fluid power and general use Hose fittings Part 2: Hose fittings with ISO 8434-1 and ISO 8434-4 24° cone connector ends with O-rings
| Organization: | ISO |
| Publication Date: | 1 June 2003 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. These hose fittings are made of carbon steel and are intended for use with hoses with nominal inside diameters from 5 mm through 38 mm (inclusive).
NOTE 1 Materials other than carbon steel may be supplied as agreed between the manufacturer and user.
NOTE 2 For hose fittings used in hydraulic and pneumatic braking systems on road vehicles (as defined in the scope of ISO/TC 22), see ISO 4038, ISO 4039-1 and ISO 4039-2.
These hose fittings (see Figure 1 for a typical example) are for use in fluid power systems with hoses that meet the requirements of respective standards and in general applications with suitable hoses.
Document History