ISO - 12151-2

Connections for hydraulic fluid power and general use — Hose fittings — Part 2: Hose fittings with ISO 8434-1 24° cone connector ends with O-rings

active, Most Current
Organization: ISO
Publication Date: 1 October 2022
Status: active
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This document specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings according to ISO 8434-1. These hose fittings are made of carbon steel and are intended for use with hoses with nominal inside diameters from 5 mm through 38 mm (inclusive).

NOTE For hose fittings used in hydraulic and pneumatic braking systems on road vehicles, see ISO 4038, ISO 4039-1 and ISO 4039-2.

These hose fittings are for use in hydraulic fluid power systems with hoses that meet the requirements of respective hose standards and in general applications with suitable hoses.

Document History

12151-2
October 1, 2022
Connections for hydraulic fluid power and general use — Hose fittings — Part 2: Hose fittings with ISO 8434-1 24° cone connector ends with O-rings
This document specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings according to ISO 8434-1. These hose fittings...
June 1, 2003
Connections for hydraulic fluid power and general use Hose fittings Part 2: Hose fittings with ISO 8434-1 and ISO 8434-4 24° cone connector ends with O-rings
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and...

References

Advertisement