DLA - SMD-5962-88734 REV A
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8 BIT, ONE TIME PROGRAMMABLE (OTP) PROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 September 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 See 6.4 2K × 8-bit PROM 55 ns 02 See 6.4 2K × 8-bit PROM 45 ns 03 See 6.4 2K × 8-bit PROM 35 ns 04 See 6.4 2K × 8-bit PROM 25 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-lead, 1.290" × 0.610" × 0.225"), dual-in-line package K F-6 (24-lead, 0.640" × 0.420" × 0.090"), flat package L D-g (24-lead, 1.280" × 0.310" × 0.200"), dual-in-line package 3 C-4 (28-terminal, 0.460" × 0.460" × 0.100"), square leadless chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Voltages on any pin with respect to ground - - - - −0.6 V dc to +7.0 V dc VPP with respect to ground - - - - - - - - - - - - −0.6 V dc to +13.0 V dc Power dissipation (PD) - - - - - - - - - - - - - - 550 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (0JC) - - - - See MIL-M-38510, appendix C
Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History