IEC 60099-5

Surge Arresters - Part 5: Selection and Application Recommendations

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2000
Status: inactive
Page Count: 120
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60099 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear resistor type gapped surge arresters as defined in IEC 60099-1 and to gapless metal-oxide surge arresters as defined in IEC 60099-4.

Document History

January 1, 2018
Surge arresters – Part 5: Selection and application recommendations
This part of IEC 60099 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It...
May 1, 2013
Surge arresters – Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in threephase systems with...
IEC 60099-5
March 1, 2000
Surge Arresters - Part 5: Selection and Application Recommendations
This part of IEC 60099 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear...

References

Advertisement