DLA - SMD-5962-90604 REV A
MICROCIRCUIT, LINEAR, QUAD, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 December 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLC274 Precision quad operational amplifier 02 TLC279 Precision quad operational amplifier (see VIO test, table I) 03 TLC27M4 Precision quad operational amplifier, medium power 04 TLC27M9 Precision quad operational amplifier, medium power (see VIO test, table I) 05 TLC27L4 Precision quad operational amplifier, low power 06 TLC27L9 Precision quad operational amplifier, low power (see VIO test, table I)
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VDD) . . . . . . . . . . . . . . 18 V dc Differential input voltage (VID) . . . . . . . . ±VDD Input voltage range (VI) . . . . . . . . . . . . −0.3 V dc to VDD Input current (any input) (II) . . . . . . . . . ±5 mA Output current (each output) (IO) . . . . . . . ±30 mA Total current into VDD terminal . . . . . . . . 45 mA Total current out of ground terminal . . . . . . 45 mA Output short-circuit duration 1/ . . . . . . . . Unlimited Power dissipation (PD): Cases C and 2 . . . . . . . . . . . . . . . . . 1375 mW at TA = +25°C 2/ Case D . . . . . . . . . . . . . . . . . . . . 996 mW at TA = +25°C 2/ Storage temperature range . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 60 second): . . . . +260°C Thermal resistance, junction-to-case (ΘJC) . . . See MIL-STD-1835 Junction Temperature (TJ) . . . . . . . . . . . +150°C
Supply voltage range (VDD) . . . . . . . . . . . 4 V dc to 16 V dc Common-mode input voltage: VDD = 5 V . . . . . . . . . . . . . . . . . . +3.5 V dc maximum VDD = 10 V . . . . . . . . . . . . . . . . . +8.5 V dc maximum Ambient operating temperature range (TA) . . . . −55°C to +125°C Unity gain bandwidth: (TA = 25°C) VDD = 5 V (device types 01 and 02) . . . . . 1.5 MHz VDD = 10 V (device types 01 and 02) . . . . . 2.0 MHz VDD = 5 V (device types 03 and 04) . . . . . 525 kHz VDD = 10 V (device types 03 and 04) . . . . . 635 kHz VDD = 5 V (device types 05 and 06) . . . . . 85 kHz VDD = 10 V (device types 05 and 06) . . . . . 110 kHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History