ASTM International - ASTM D4516-19a

Standard Practice for Standardizing Reverse Osmosis Performance Data

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2019
Status: active
Page Count: 3
ICS Code (Other equipment for the chemical industry): 71.120.99
significance And Use:

5.1 During the operation of an RO system, system conditions such as pressure, temperature, conversion, and feed concentration can vary, causing permeate flow and salt passage to change. To... View More

scope:

1.1 This practice covers the standardization of permeate flow, salt passage, and coefficient of performance data for reverse osmosis (RO) systems.

1.2 This practice is applicable to waters including brackish waters and seawaters but is not necessarily applicable to waste waters.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D4516-19a
November 1, 2019
Standard Practice for Standardizing Reverse Osmosis Performance Data
1.1 This practice covers the standardization of permeate flow, salt passage, and coefficient of performance data for reverse osmosis (RO) systems. 1.2 This practice is applicable to waters including...
July 1, 2019
Standard Practice for Standardizing Reverse Osmosis Performance Data
1.1 This practice covers the standardization of permeate flow and salt passage data for reverse osmosis (RO) systems. 1.2 This practice is applicable to waters including brackish waters and...
May 1, 2010
Standard Practice for Standardizing Reverse Osmosis Performance Data (Withdrawn 2019)
During the operation of an RO system, system conditions such as pressure, temperature, conversion, and feed concentration can vary, causing permeate flow and salt passage to change. To effectively...
December 15, 2006
Standard Practice for Standardizing Reverse Osmosis Performance Data
During the operation of an RO system, system conditions such as pressure, temperature, conversion, and feed concentration can vary, causing permeate flow and salt passage to change. To effectively...
January 10, 2000
Standard Practice for Standardizing Reverse Osmosis Performance Data
1.1 This practice covers the standardization of permeate flow and salt passage data for reverse osmosis (RO) systems. 1.2 This practice is applicable to waters including brackish waters and...
Advertisement