DS/ENV 1007-4

Advanced technical ceramics - Ceramic composites - Methods of test for reinforcements - Part 4: Determination of tensile properties of filament at ambient temperature

inactive, Most Current
Organization: DS
Publication Date: 9 March 1994
Status: inactive
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

This part of ENV 1007 specifies the conditions for measurement of tensile strength and elongation at fracture of single filaments of ceramic fibre. The test procedure gives the method for determination of tensile strength and annex B that for determination of the elastic modulus. The method applies to continuous ceramic filaments taken from ropes which have strains to fracture less than or equal to 5 % and show linear elastic behaviour to fracture.

Document History

DS/ENV 1007-4
March 9, 1994
Advanced technical ceramics - Ceramic composites - Methods of test for reinforcements - Part 4: Determination of tensile properties of filament at ambient temperature
This part of ENV 1007 specifies the conditions for measurement of tensile strength and elongation at fracture of single filaments of ceramic fibre. The test procedure gives the method for...

References

Advertisement