DS/EN 10341
Cold rolled electrical non-alloy and alloy steel sheet and strip delivered in the semi-processed state
| Organization: | DS |
| Publication Date: | 13 June 2006 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
This document specifies cold-rolled electrical non-oriented non-alloy ) or alloy ) steel sheet and strip delivered in nominal thicknesses of 0,50 mm and 0,65 mm in the semi-processed condition, that is without final heat treatment; in particular, it specifies general requirements, magnetic properties, geometric characteristics and tolerances and technological characteristics, as well as the inspection procedure.
This document applies to material intended for the construction of magnetic circuits.
These magnetic materials correspond respectively to subclauses C21 and B2 of IEC 60404-1:2000.
Document History