DS/EN 10126
Cold rolled electrical non-alloyed steel sheet and strip delivered in the semi-processed state
| Organization: | DS |
| Publication Date: | 28 March 1996 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
This European Standard defines the grades of cold-rolled electrical non-oriented non-alloyed steel sheet and strip delivered in the semi-processed conditions that is without final heat treatment, of 0,50 mm and 0,65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric characteristics and tolerances, technological characteristics as well as the inspection procedure. Thsi standard applies to material intended for the construction of magnetic circuits.
Document History