ISO 13116
Dentistry - Test Method for Determining Radio-Opacity of Materials
| Organization: | ISO |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This International Standard specifies test methods for determination of radio-opacity of a test material by reference a specimen of an aluminium standard. The method is designed to discriminate radio-opacity at a clinically meaningful level and is not designed to take account of factors which may affect precise, inherent values of radio-opacity such as background noise, X-ray beam power, grey scale correction and image enhancement. It is recognized that such factors can change the value of radio-opacity but not the relative ranking compared to standard thicknesses of an internal standard such as aluminium. This test may be performed with conventional or digital sensoring techniques of dental X-ray apparatus.
Document History