DS/EN ISO 9094-2
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 December 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of the standard defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire-fighting systems. It applies to small craft of all types with a hull length greater than 15 m and up to and including 24 m.
Document History
DS/EN ISO 9094-2
December 20, 2002
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
This part of the standard defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire-fighting systems. It...