ISO 17450-3
Geometrical product specifications (GPS) - General concepts - Part 3: Toleranced features
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This part of ISO 17450 gives default definitions for the extracted features (integral or derived) of workpieces, which are toleranced features in GPS specifications (dimensional, geometrical, or surface texture specifications). This part of ISO 17450 defines default geometrical features used to define GPS characteristics.
Document History
ISO 17450-3
June 1, 2016
Geometrical product specifications (GPS) - General concepts - Part 3: Toleranced features
This part of ISO 17450 gives default definitions for the extracted features (integral or derived) of workpieces, which are toleranced features in GPS specifications (dimensional, geometrical, or...