ISO 17541

Plastics - Quantitative evaluation of scratch-induced damage and scratch visibility

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2014
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard deals with quantitative evaluation of scratch-induced damage and scratch visibility in polymers.

This International Standard specifies two methods to assess scratch damage and scratch visibility expressed by three colour coordinates of a 3-D colour model.

Method A uses a scratch tip capable of area-contact or line-contact with material surfaces under a constant load condition. It is represented by scratch damage index (SDI). Method B uses a scratch tip capable of line-contact under a linearly increasing load condition. It is represented by scratch visibility index (SVI).

The methods are suitable for use with coated and uncoated thermoplastic and thermosetting moulding materials.

The methods specify the preferred dimensions of testing specimens and the preferred scratch-tip geometry.

Document History

ISO 17541
September 1, 2014
Plastics - Quantitative evaluation of scratch-induced damage and scratch visibility
This International Standard deals with quantitative evaluation of scratch–induced damage and scratch visibility in polymers. This International Standard specifies two methods to assess scratch...

References

Advertisement