IEC 60115-2

Fixed Resistors for Use in Electronic Equipment Part 2: Sectional Specification: Fixed Low-Power Non-Wirewound Resistors

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1982
Status: inactive
Page Count: 34
ICS Code (Fixed resistors): 31.040.10
scope:

This standard applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment.

Document History

February 1, 2023
Fixed resistors for use in electronic equipment – Part 2: Sectional specification: Low-power film resistors with leads for through-hole assembly on circuit boards (THT)
This part of IEC 60115 is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on...
May 1, 2014
Fixed resistors for use in electronic equipment – Part 2: Sectional specification: Leaded fixed low power film resistors
This part of IEC 60115 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes)...
IEC 60115-2
January 1, 1982
Fixed Resistors for Use in Electronic Equipment Part 2: Sectional Specification: Fixed Low-Power Non-Wirewound Resistors
This standard applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment.

References

Advertisement