IEC - 60115-2

Fixed resistors for use in electronic equipment – Part 2: Sectional specification: Low-power film resistors with leads for through-hole assembly on circuit boards (THT)

active, Most Current
Organization: IEC
Publication Date: 1 February 2023
Status: active
Page Count: 100
ICS Code (Fixed resistors): 31.040.10
scope:

This part of IEC 60115 is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on circuit boards.

These resistors are typically described according to types (different geometric shapes) and styles (different dimensions) and product technology. The resistive element of these resistors is typically protected by a conformal lacquer coating. These resistors have wire terminations and are primarily intended to be mounted on a circuit board in through-hole technique.

The object of this document is to state preferred ratings and characteristics and to select from IEC 60115-1 the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of resistor.

Document History

60115-2
February 1, 2023
Fixed resistors for use in electronic equipment – Part 2: Sectional specification: Low-power film resistors with leads for through-hole assembly on circuit boards (THT)
This part of IEC 60115 is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on...
May 1, 2014
Fixed resistors for use in electronic equipment – Part 2: Sectional specification: Leaded fixed low power film resistors
This part of IEC 60115 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes)...
January 1, 1982
Fixed Resistors for Use in Electronic Equipment Part 2: Sectional Specification: Fixed Low-Power Non-Wirewound Resistors
This standard applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment.

References

Advertisement