ISO 18854

Small craft - Reciprocating internal combustion engines exhaust emission measurement - Testbed measurement of gaseous and particulate exhaust emissions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2015
Status: active
Page Count: 96
ICS Code (Small craft): 47.080
ICS Code (Transport exhaust emissions): 13.040.50
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This International Standard specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines under steady-state conditions on a test bed, necessary for determining one weighted value for each exhaust gas pollutant. Various combinations of engine load and speed reflect different engine applications.

This International Standard is applicable to RIC marine engines intended to be installed in small craft up to 24 m length of hull.

Document History

ISO 18854
April 15, 2015
Small craft - Reciprocating internal combustion engines exhaust emission measurement - Testbed measurement of gaseous and particulate exhaust emissions
This International Standard specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines under steady-state...

References

Advertisement