ISO/IEC 29182-6

Information technology - Sensor networks: Sensor Network Reference Architecture (SNRA) - Part 6: Applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2014
Status: active
Page Count: 24
ICS Code (Networking): 35.110
scope:

This part of the ISO/IEC 29182 series, describes and provides

- a compilation of sensor network applications for which International Standardized Profiles (ISPs) are needed,

- guidelines for the structured description of sensor network applications, and

- examples for structured sensor network applications.

This part of ISO/IEC 29182 does not cover ISPs for which drafting rules are described in ISO/IEC TR 10000. Due to the generic character of ISO/IEC 29182 fully developed ISPs will not be included in this International Standard.

Document History

ISO/IEC 29182-6
August 1, 2014
Information technology - Sensor networks: Sensor Network Reference Architecture (SNRA) - Part 6: Applications
This part of the ISO/IEC 29182 series, describes and provides — a compilation of sensor network applications for which International Standardized Profiles (ISPs) are needed, — guidelines for the...

References

Advertisement