NPFC - MIL-S-13625

SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)

inactive
Buy Now
Organization: NPFC
Publication Date: 15 July 1987
Status: inactive
Page Count: 16
scope:

This specification covers 28-volt (V) direct-current (dc) maximum, push, pull, and headlight beam-selecting switches (see 6.1).

Switches shall be of the following types, arrangements, classes, and grades, in the combinations specified (see table I and 6.2):

Type I - Push; single-pole, single-throw, momentary operation, light duty. Type II - Beam selecting, headlight; single-pole, double-throw. Type III - Beam selecting, headlight; multi-pole, double-throw. Type IV - Push; single-pole, single-throw, momentary operation, heavy duty. Type V - Pull; single-pole, single-throw, pull-latch disconnect.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Tank-Automotive Command, ATTN: AMSTA-GDS, Warren, MI 48397-5000, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document, or by letter.

Arrangement 1 - Normally open.

Arrangement 2 - Normally closed.

Arrangement 3 - No open.

Class A - Slow make and break.

Class B - Fast make and break.

Grade 1 - Watertight (operable during immersion).

Grade 2 - Open (waterproof, but not operable during immersion). TABLE I. Combination of types, arrangements, classes and grades.

Arrangement Class Grade Type 1 2 3 A B 1 2 --------------------------------------------- I X X X I X X X I X X X I X X X I X X X I X X X I X X X I X X X II X X X III X X X IV X X X IV X X X V X X X

intended Use:

Switches covered by this specification are intended primarily for use on tactical military vehicles but may be found suited to other uses. Type I switches are used for horns (with or without... View More

Document History

January 8, 2024
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
Switches covered by this specification are intended primarily for use on tactical military vehicles but may be found suited to other uses. Type I switches are used for horns (with or without relays),...
April 13, 2018
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
Switches covered by this specification are intended primarily for use on tactical military vehicles but may be found suited to other uses. Type I switches are used for horns (with or without relays),...
May 19, 2017
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
Switches covered by this specification are intended primarily for use on tactical military vehicles but may be found suited to other uses. Type I switches are used for horns (with or without relays),...
February 24, 2017
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
Switches covered by this specification are intended primarily for use on tactical military vehicles but may be found suited to other uses. Type I switches are used for horns (with or without relays),...
December 9, 2009
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING,HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
Switches covered by this specification are intended primarily for use on tactical military vehicles but may be found suited to other uses. Type I switches are used for horns (with or without relays),...
March 27, 2003
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
Switches covered by this specification are intended primarily for use on tactical military vehicles but may be found suited to other uses. Type I switches are used for horns (with or without relays),...
MIL-S-13625
July 15, 1987
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
This specification covers 28-volt (V) direct-current (dc) maximum, push, pull, and headlight beam-selecting switches (see 6.1). Switches shall be of the following types, arrangements, classes, and...
June 17, 1970
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
A description is not available for this item.
July 9, 1963
SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES)
A description is not available for this item.

References

Advertisement