ISO 6742-5

Cycles - Lighting and retroreflective devices - Part 5: Lighting systems not powered by the cycle’s movement

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: active
Page Count: 10
ICS Code (Cycles): 43.150
scope:

This part of ISO 6742 is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098.

This part of ISO 6742 specifies requirements and test methods for the performance of lighting systems not powered by the cycle's movement. It applies to light devices complying with ISO 6742-1. Lighting systems include lighting devices and power not supplied by cycle's movement such as battery.

Document History

August 1, 2023
Cycles — Lighting and retro-reflective devices — Part 5: Lighting systems not powered by the cycle's movement
This document is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This document specifies...
ISO 6742-5
May 15, 2015
Cycles - Lighting and retroreflective devices - Part 5: Lighting systems not powered by the cycle’s movement
This part of ISO 6742 is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742...

References

Advertisement