ISO 29400
Ships and marine technology - Offshore wind energy - Port and marine operations
| Organization: | ISO |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 218 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
This International Standard provides comprehensive requirements and guidance for the planning and engineering of port and marine operations, encompassing all documents and works related to such port and marine operations, e.g. the design and analysis of the components, systems, equipment and procedures required to perform port and marine operations, as well as the methods or procedures developed to carry them out safely.
This International Standard is intended to be comprehensive, covering all relevant information related to port and marine operations necessary for the installation and maintenance of offshore wind farms. It is not applicable to the case of floating turbines moored to the seabed.
This International Standard is applicable to port and marine operations for offshore structures including:
- foundations made from steel and concrete gravity base structures (GBS);
- piled steel foundation structures;
- subsea templates and similar structures applied for pre-piling of foundations;
- steel towers, nacelles and blades forming part of the wind turbine generators (WTG);
- mobile offshore units (MOU): jackup vessel/self-elevatin
- array cables within the wind farms as well as export cables connecting the wind farm to the grid.
This International Standard is also applicable to modifications of existing structures, e.g. installation of additional modules or exchange of components.
This International Standard is not applicable to the following operations:
- construction activities, e.g. in a fabrication yard onshore, where there is no exposure to the marine environment;
- operational and routine activities during the service life of the windfarm related to the technical maintenance works regularly required for the components;
- diving;
- marine operations related to the operational and routine activities during the service life of the windfarm.
This International Standard presumes compliance with international, national and local rules and regulations. This International Standard does not replace the applicable rules and regulations.
Document History