ISO 15106-6
Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 6: Atmospheric pressure ionization mass spectrometer method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 April 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 15106 specifies a method for determining the water vapour transmission rate of plastic film, plastic sheeting, and multi-layer structures including plastics, using an atmospheric pressure ionization mass spectrometric detection sensor.
NOTE The method provides rapid measurement over a wide range of water vapour transmission rates.
Document History
ISO 15106-6
April 15, 2015
Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 6: Atmospheric pressure ionization mass spectrometer method
This part of ISO 15106 specifies a method for determining the water vapour transmission rate of plastic film, plastic sheeting, and multi-layer structures including plastics, using an atmospheric...