NEMA - ANSI/NEMA HP 9

Electrical and Electronic Ethylene-Propylene Diene Elastomer (EPDM) Insulated Hook-Up Wire, Types EP (Rated 125°C; 600 V) and EPD (Rated 125°C; 5000 V)

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2014
Status: active
Page Count: 20
scope:

This Standards Publication covers specific requirements for Ethylene-Propylene Diene Elastomer (EPDM) insulated solid and stranded wire, designed to the internal wiring of high-reliability electrical and electronic equipment. It addresses 600 V (Type EP) and 5000 V (Type EPD) wire and permits continuous conductor temperature ratings of -25ºC to +125ºC with tin-coated conductors. These types of hook-up wire are used when the following requirements are called for:

a) Moderate temperature resistance

b) Good flexibility and flex life when stranded conductors are used

Document History

ANSI/NEMA HP 9
January 1, 2014
Electrical and Electronic Ethylene-Propylene Diene Elastomer (EPDM) Insulated Hook-Up Wire, Types EP (Rated 125°C; 600 V) and EPD (Rated 125°C; 5000 V)
This Standards Publication covers specific requirements for Ethylene-Propylene Diene Elastomer (EPDM) insulated solid and stranded wire, designed to the internal wiring of high-reliability electrical...
January 1, 2014
Electrical and Electronic Ethylene-Propylene Diene Elastomer (EPDM) Insulated Hook-Up Wire, Types EP (Rated 125°C; 600 V) and EPD (Rated 125° C; 5000 V)
This Standards Publication covers specific requirements for Ethylene-Propylene Diene Elastomer (EPDM) insulated solid and stranded wire, designed to the internal wiring of high-reliability electrical...

References

Advertisement