ISO/IEC 29167-12
Information technology - Automatic identification and data capture techniques - Part 12: Crypto suite ECC-DH security services for air interface communication
| Organization: | ISO |
| Publication Date: | 15 May 2015 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 29167 defines the crypto suite for ECC-DH
for the ISO/IEC 18000 air interfaces standards for radio frequency
identification (RFID) devices. Its purpose is to provide a common
crypto suite with Diffie-Hellmann-base
This part of ISO/IEC 29167 specifies a crypto suite for ECC-DH for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.
This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator may support one, subset, or all of the specified options, clearly stating what is supported.
Document History