ISO/IEC 19823-21

Information technology — Conformance test methods for security service crypto suites — Part 21: Crypto suite SIMON

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2019
Status: active
Page Count: 28
ICS Code (IT Security): 35.030
scope:

This document describes methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-21.

This document contains conformance tests for all mandatory functions.

The conformance parameters are the following:

- parameters that apply directly affecting system functionality and inter-operability,

- protocol including commands and replies,

- nominal values and tolerances.

Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in the ISO/IEC 18000 series using ISO/IEC 29167-21.

 

Document History

ISO/IEC 19823-21
May 1, 2019
Information technology — Conformance test methods for security service crypto suites — Part 21: Crypto suite SIMON
This document describes methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-21. This document contains conformance tests for all mandatory functions. The...

References

Advertisement