ISO 6892-4

Metallic materials - Tensile testing - Part 4: Method of test in liquid helium

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2015
Status: active
Page Count: 20
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6892 s pecifies t he m ethod o f t ensile t esting o f m etallic m aterials i n l iquid h elium (the boiling point is -269 °C or 4,2 K, designated as 4 K) and defines the mechanical properties that can be determined.

This part of ISO 6892 may apply also to tensile testing at cryogenic temperatures (less than -196 °C or 77 K), which requires special apparatus, smaller test pieces, and concern for serrated yielding, adiabatic heating, and strain-rate effects.

To conduct a tensile test according to this part of ISO 6892 at 4 K, the test piece installed in a cryostat is fully submerged in liquid helium (He) and tested using displacement control at a nominal strain rate of 10−3 s−1 or less.

NOTE The boiling point of the rare 3He isotope is 3,2 K. Usually, the tests are performed in 4He or a mixture of 3He and 4He with a high concentration of 4He. Therefore, the temperature is, as designated before, 4 K.

Document History

ISO 6892-4
October 1, 2015
Metallic materials - Tensile testing - Part 4: Method of test in liquid helium
This part of ISO 6892 s pecifies t he m ethod o f t ensile t esting o f m etallic m aterials i n l iquid h elium (the boiling point is –269 °C or 4,2 K, designated as 4 K) and defines the mechanical...

References

Advertisement