ASTM International - ASTM F2384-10(2016)

Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2016
Status: active
Page Count: 4
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).2

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple... View More

Document History

ASTM F2384-10(2016)
April 1, 2016
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).2 1.2 The values...
December 1, 2010
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple vacuum...
January 1, 2005
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple vacuum...
Advertisement