ASTM International - ASTM F2384-05

Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2005
Status: inactive
Page Count: 4
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents in parentheses may be approximate.

abstract:

This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple... View More

Document History

May 1, 2024
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).2 1.2 The values...
April 1, 2016
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).2 1.2 The values...
December 1, 2010
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple vacuum...
ASTM F2384-05
January 1, 2005
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple vacuum...
Advertisement