ASTM International - ASTM F2384-10

Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 4
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple... View More

Document History

May 1, 2024
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).2 1.2 The values...
April 1, 2016
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought zirconium-2.5niobium alloy to be used in the manufacture of surgical implants (1).2 1.2 The values...
ASTM F2384-10
December 1, 2010
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple vacuum...
January 1, 2005
Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
This specification covers the requirements fro wrought zirconium-2.5niobium alloy for use in surgical implant applications. The material shall be manufactured into bars or wires by multiple vacuum...
Advertisement