GMNA - 9984259

One Component Clearcoat for Waterborne Basecoats

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2014
Status: inactive
Page Count: 2
scope:

This specification covers the qualification and performance requirements of one (1) component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet over the waterborne basecoat technology. 

Material Description. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release. 

Symbols. Not applicable. 

Applicability. These topcoats are designed to be applied over a baked primer.

Document History

April 1, 2022
One Component Clearcoat for Waterborne Basecoats
This specification covers the qualification and performance requirements of one (1) component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
July 1, 2019
One Component Clearcoat for Waterborne Basecoats
This specification covers the qualification and performance requirements of one (1) component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
9984259
July 1, 2014
One Component Clearcoat for Waterborne Basecoats
This specification covers the qualification and performance requirements of one (1) component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat, used wet-on-wet...
October 1, 2003
Clearcoat Component of 9984258
1 Scope This specification covers the qualification and performance requirements of one component, high performance, etch resistant, solventborne clearcoats. 1.1 Material Identification. These...
January 1, 1996
Clearcoat Component of 9984258
1 SCOPE. This specification covers the requirements of high performance, etch resistant, solvent-borne one-component clearcoats that are components of the 9984258basecoat/ clearcoat systems.

References

Advertisement