AGMA ISO 6336-6
Calculation of Load Capacity of Spur and Helical Gears - Part 6: Calculation of Service Life Under Variable Load
active, Most Current
Buy Now
| Organization: | AGMA |
| Publication Date: | 20 May 2008 |
| Status: | active |
| Page Count: | 27 |
scope:
This part of ISO 6336 specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable loading. While the method is presented in the context of ISO 6336 and calculation of the load capacity of spur and helical gears, it is equally applicable to other types of gear stress.
Document History
AGMA ISO 6336-6
May 20, 2008
Calculation of Load Capacity of Spur and Helical Gears - Part 6: Calculation of Service Life Under Variable Load
This part of ISO 6336 specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable...
May 20, 2008
Calculation of Load Capacity of Spur and Helical Gears - Part 6: Calculation of Service Life Under Variable Load
This part of ISO 6336 specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable...