DS/EN 60570-2-1
Electrical supply track systems for luminaires - Part 2: Mixed suppply systems - Section 1: Classes I and III
| Organization: | DS |
| Publication Date: | 7 December 1995 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Lighting installation systems): | 29.140.50 |
scope:
This International Standard applies to mixed supply track systems for connecting both class I and class III luminaires simultaneously, but in different track openings to the electrical supply, with two or more poles with a maximum nominal voltage of 440 V between poles (live conductors), maximum nominal frequency of 60 Hz and a maximum nominal current per conductor of 16 A for a class I sector and 25 A for a class III sector.
Document History