DS/EN 60570-2-1/A1

Electrical supply track systems for luminaires - Part 2: Mixed supply systems - Section 1: Classes I and III

inactive, Most Current
Organization: DS
Publication Date: 4 November 1996
Status: inactive
Page Count: 6
ICS Code (Lighting installation systems): 29.140.50
scope:

This International Standard applies to mixed supply track systems for connecting both class I and class III luminaires simultaneously, but in different track openings to the electrical supply, with two or more poles with a maximum nominal voltage of 440 V between poles (live conductors), maximum nominal frequency of 60 Hz and a maximum nominal current per conductor of 16 A for a class I sector and 25 A for a class III sector.

Document History

DS/EN 60570-2-1/A1
November 4, 1996
Electrical supply track systems for luminaires - Part 2: Mixed supply systems - Section 1: Classes I and III
This International Standard applies to mixed supply track systems for connecting both class I and class III luminaires simultaneously, but in different track openings to the electrical supply, with...
December 7, 1995
Electrical supply track systems for luminaires - Part 2: Mixed suppply systems - Section 1: Classes I and III
This International Standard applies to mixed supply track systems for connecting both class I and class III luminaires simultaneously, but in different track openings to the electrical supply, with...
Advertisement