ISO/IEC 14496-8

Information technology - Coding of audio-visual objects - Part 8: Carriage of ISO/IEC 14496 contents over IP networks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2004
Status: active
Page Count: 14
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 14496 specifies transport level functionalities for the communication of interactive audiovisual scenes. More specifically:

1. Framework for the carriage of ISO/IEC 14496 contents over IP networks;

2. Guidelines to design RTP payload formats for ISO/IEC 14496 contents including fragmentation and concatenation rules;

3. Usage rules of SDP to transport ISO/IEC 14496-1 related information;

4. MIME type definitions for ISO/IEC14496 contents; and

5. Analysis on RTP Security and Multicasting.

Document History

ISO/IEC 14496-8
May 15, 2004
Information technology - Coding of audio-visual objects - Part 8: Carriage of ISO/IEC 14496 contents over IP networks
This part of ISO/IEC 14496 specifies transport level functionalities for the communication of interactive audiovisual scenes. More specifically: 1. Framework for the carriage of ISO/IEC 14496...

References

Advertisement