MODUK - DEF STAN 91-54

Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285

active, Most Current
Organization: MODUK
Publication Date: 15 February 2003
Status: active
Page Count: 13
scope:

This Defence Standard specifies the requirements for one grade of graphited grease specifically for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter gears and slow-moving plain bearings and sliding surfaces, over the operating temperature range minus 40 ºC to plus 120 ºC .

Document History

February 15, 2003
Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285
This Defence Standard specifies the requirements for one grade of graphited grease specifically for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter...
DEF STAN 91-54
February 15, 2003
Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285
This Defence Standard specifies the requirements for one grade of graphited grease specifically for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter...
May 22, 1980
Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285
This Standard relates to one grade of graphited grease specificaliy for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter gears and slow-moving plain...

References

Advertisement