MODUK - DEF STAN 91-54
Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285
inactive
| Organization: | MODUK |
| Publication Date: | 22 May 1980 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This Standard relates to one grade of graphited grease specificaliy for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter gears and slow-moving plain bearings and sliding surfaces, over the operating temperature Tange minus 40ºC to plus 120ºC.
Document History
February 15, 2003
Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285
This Defence Standard specifies the requirements for one grade of graphited grease specifically for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter...
February 15, 2003
Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285
This Defence Standard specifies the requirements for one grade of graphited grease specifically for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter...
DEF STAN 91-54
May 22, 1980
Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285
This Standard relates to one grade of graphited grease specificaliy for use as a lubricant in heavily loaded intermittent applications, such as aircraft combustion starter gears and slow-moving plain...