IEC 60895

Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ±600 kV d.c. CORRIGENDUM 1

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2003
Status: inactive
Page Count: 87
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

April 1, 2020
Live working – Conductive clothing
This document is applicable to conductive clothing, worn during live working (especially barehand working) on AC and DC electrical installations, to provide electrical continuity between all parts of...
IEC 60895
February 1, 2003
Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ±600 kV d.c. CORRIGENDUM 1
A description is not available for this item.
August 1, 2002
Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ±600 kV d.c.
A description is not available for this item.
January 1, 1987
Conductive Clothing for Live Working at a Nominal Voltage up to 800 kV A.C.
A description is not available for this item.

References

Advertisement